FORD ESF-M2L68-A2

COPPER WIRE, SOFT ROUND, MODIFIED POLYURETHANE INSULATION WITH POLYAMIDE OVERCOAT, SOLDERABLE, 155 C

inactive
Buy Now
Organization: FORD
Publication Date: 28 October 1991
Status: inactive
Page Count: 5
scope:

1. SCOPE:

The material defined by this specification is a soft round copper wire with a single film high temperature insulation and an overcoat.

Document History

May 15, 2003
COPPER WIRE, SOFT ROUND, MODIFIED POLYURETHANE INSULATION WITH POLYAMIDE OVERCOAT, SOLDERABLE, 155 °C ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a soft round copper wire with a single film high temperature insulation and an overcoat.
FORD ESF-M2L68-A2
October 28, 1991
COPPER WIRE, SOFT ROUND, MODIFIED POLYURETHANE INSULATION WITH POLYAMIDE OVERCOAT, SOLDERABLE, 155 C
1. SCOPE: The material defined by this specification is a soft round copper wire with a single film high temperature insulation and an overcoat.

References

Advertisement