DLA - SMD-5962-90582

MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, UP/DOWN BINARY COUNTER WITH PRESET AND RIPPLE CLOCK, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 15 December 1992
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit 01 54F191 Up/down binary counter with present and ripple clock

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 16 dual-in-line package F GDFP2-F16 16 flat package 2 CQCCl-N20 20 square chip carrier package

The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage range - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input current range - - - - - - - - - - - - - - - - - - - - −30 mA to +5.0 mA Voltage applied to output in high state (with VCC = 0 V) - −0.5 V dc to VCC Storage temperature range - - - - - - - - - - - - - - - - - −65°C to +150°C Ambient temperature range under bias - - - - - - - - - - - −55°C to +125°C Maximum power dissipation (PD) 1/ - - - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high-level input voltage (VIH) - - - - - - - - - - 2.0 V dc Maximum low-level input voltage (VIL) - - - - - - - - - - 0.8 V dc Minimum setup time, high or low, Pn to [P bar][L bar] (ts(H), ts(L)) - 6.0 ns Minimum hold time, high or low, Pn to [P bar][L bar] (th(H), th(L)) - - 2.0 ns Minimum setup time, low, [C bar][E bar] to CP (th(L)) - - - - - - - - 10.5 ns Minimum hold time, low, [C bar][E bar] to CP (th(L)) - - - - - - - - - 0 ns Minimum setup time, high or low, [U bar]/D to CP (ts(H), ts (L)) - - 12.0 ns Minimum hold time, high or low, [U bar]/D to CP (th(H), th(L)) - - 0 ns Minimum [P bar][L bar] pulse width, low (tw(L)) - - - - - - - - - - - 8.5 ns Minimum CP pulse width, low (tw(L)) - - - - - - - - - - - 7.0 ns Minimum recovery time [P bar][L bar] to CP (trec) - - - - - - - - - - 7.5 ns Case operating temperature range (TC) - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specification do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

June 4, 2019
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, UP/DOWN BINARY COUNTER WITH PRESET AND RIPPLE CLOCK, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
April 15, 2014
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, UP/DOWN BINARY COUNTER WITH PRESET AND RIPPLE CLOCK, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 10, 2006
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, UP/DOWN BINARY COUNTER WITH PRESET AND RIPPLE CLOCK, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-90582
December 15, 1992
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, UP/DOWN BINARY COUNTER WITH PRESET AND RIPPLE CLOCK, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement