CSA - CAN3-S367-M81
Air-Supported Structures
| Organization: | CSA |
| Publication Date: | 1 July 1981 |
| Status: | inactive |
| Page Count: | 64 |
scope:
This Standard provides the minimum criteria for the design, erection and use of single membrane, unreinforced or reinforced air-supported structures.
This Standard is intended only for single independent air-supported structures and those which are contiguous with other structures and are attached through a common element.
This Standard does not applyto tentsor multi-walled structures that are not supported by continuous air pressure; or to other membrane structures that use air as part of the supporting system.
Air-supported structures shall also meet the requirements of the applicable Building Code.
Note: This Standard does not apply to domed stadia referenced in Clause A-3.1.4.6 of the National Building Code of Canada.
Document History