CSA - CAN3-S367-M81

Air-Supported Structures

inactive
Organization: CSA
Publication Date: 1 July 1981
Status: inactive
Page Count: 53
scope:

This Standard provides the minimum criteria for the design, erection and use of single membrane, unreinforced or reinforced air-supported structures.

This Standard is intended only for single independent air- supported structures and those which are contiguous with other structures and are attached through a common element.

This Standard does not apply to tents or multi-walled structures which are not supported by continuous air pressure; or to other membrane structures which use air as part of the suppor ting system.

Air-supported structures shall also meet the requirements of the National Building Code of Canada.

Document History

March 1, 2012
Air-, cable-, and frame-supported membrane structures
This Standard provides requirements for the design, fabrication, installation, and maintenance of single-membrane structures that are either reinforced or unreinforced and that are air-supported,...
January 1, 2012
Air-, cable-, and frame-supported membrane structures
This Standard provides requirements for the design, fabrication, installation, and maintenance of single-membrane structures that are either reinforced or unreinforced and that are air-supported,...
August 1, 2009
Air-, cable-, and frame-supported membrane structures
This Standard provides requirements for the design, fabrication, installation, and maintenance of single-membrane structures that are either reinforced or unreinforced and that are air-supported,...
CAN3-S367-M81
July 1, 1981
Air-Supported Structures
This Standard provides the minimum criteria for the design, erection and use of single membrane, unreinforced or reinforced air-supported structures. This Standard is intended only for single...
July 1, 1981
Air-Supported Structures
This Standard provides the minimum criteria for the design, erection and use of single membrane, unreinforced or reinforced air-supported structures. This Standard is intended only for single...
July 1, 1981
Air-Supported Structures
This Standard provides the minimum criteria for the design, erection and use of single membrane, unreinforced or reinforced air-supported structures. This Standard is intended only for single...
Advertisement