CSA - CAN/CSA-C227.2-88
Three-Phase, Live-Front, Pad-Mounted Distribution Transformers
| Organization: | CSA |
| Publication Date: | 1 January 1988 |
| Status: | inactive |
| Page Count: | 34 |
scope:
This standard specifies the requirements for distribution transformer intended primarily for operation by electric utilities.
Note: The operation of transformer complying with this standard, by other than an electric utility, may be subject to additional requirements by the electrical inspection authority having jurisdiction under part I of the Canadian electrical code.
This standard covers the features of three-phase, live-front, pad-mounted distribution units, consisting of a transformer and a cable entrance compartment that may be separable or integral.
Note: For details not covered herein, reference should be made to CSA Standard C2.
This standard covers equipment intended for operation on three-phase underground distribution systems having the preferred rated voltages shown in tables 1 and 2.
The preferred kV.A capacities, at rated voltage, shall be 150, 225, 300, 500, 750, 1000, 1500, 2000, and 2500.
This Standard applies to three-phase distribution transformer units intended for mounting outdoors on pads without additional protective enclosures. It does not apply to equipment involving enclosures for housing a separate three-phase transformer or a bank of single-phase transformers (see CSA Standard C2), or switchgear.
This standard is intended to provide interchangeability between pad-mounted units so that it shall be possible to replace one unit by another one of the same basic physical size, but made by a different manufacturer, terminal arrangements for both radial and loop-feed systems, including certain minimum dimensions and certain specific dimensions, but does not imply that the cable entrance compartment of one manufacturer's transformer matches that of another manufacturer's transformer.
Document History