DS/EN 300639 V1.2.1
Fixed Radio Systems; Point-to-point equipment; Sub-STM-1 digital radio systems operating in the 13 GHz,15 GHz and 18 GHz frequency bands with about 28 MHz co-polar and 14 MHz cross-polar channel spacing
| Organization: | DS |
| Publication Date: | 15 November 2000 |
| Status: | active |
| ICS Code (Transmission systems): | 33.040.20 |
scope:
The present document specifies the minimum performance parameters for terrestrial fixed services radio communications equipment, as given below, for operation in the 13 GHz, 15 GHz and 18 GHz frequency bands (i.e. 12,75 to 13,25 GHz, 14,50 to 15,35 GHz and 17,70 to 19,70 GHz). The equipments covered by the present document are intended for operation with about 28 MHz basic channel spacing with frequency re-use either in 14 MHz interleaved mode or in co-channel mode (definitions are in ITU-R Recommendation F.746-4 [27]).
Document History