ISO 161-1

Thermoplastics Pipes for the Transport of Fluids - Nominal Outside Diameters and Nominal Pressures - Part I: Metric Series

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1978
Status: inactive
ICS Code (Plastics pipes): 23.040.20

Document History

April 1, 2023
Thermoplastics pipes for the conveyance of fluids — Nominal outside diameters and nominal pressures — Part 1: Metric series AMENDMENT 1
A description is not available for this item.
January 1, 2018
Thermoplastics pipes for the conveyance of fluids - Nominal outside diameters and nominal pressures - Part 1: Metric series
This document specifies the nominal outside diameters for metric thermoplastics pipes for the conveyance of fluids in pressure and non-pressure applications. It also specifies nominal pressure...
December 15, 1996
Thermoplastics Pipes for the Conveyance of Fluids - Nominal Pressures - Part 1: Metric Series
This part of ISO 161 specifies the nominal outside diameters for metric thermoplastics pipes for the conveyance of fluids in pressure and non-pressure applications. It also specifies nominal pressure...
ISO 161-1
January 1, 1978
Thermoplastics Pipes for the Transport of Fluids - Nominal Outside Diameters and Nominal Pressures - Part I: Metric Series
A description is not available for this item.
Advertisement