ISO 161-1
Thermoplastics Pipes for the Conveyance of Fluids - Nominal Pressures - Part 1: Metric Series
| Organization: | ISO |
| Publication Date: | 15 December 1996 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This part of ISO 161 specifies the nominal outside diameters for metric thermoplastics pipes for the conveyance of fluids in pressure and non-pressure applications. It also specifies nominal pressure ratings, minimum required strengths and overall service (design) coefficients for thermoplastics pipes for pressure applications.
It is applicable to smooth thermoplastics pipes of constant circular cross-section along the whole length of the pipe, whatever their method of manufacture or material of construction.
Document History