NPFC - MIL-M-38510/11

MICROCIRCUITS, DIGITAL, TTL, ARITHMETIC LOGIC UNITS/FUNCTION GENERATORS, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 19 May 1978
Status: inactive
Page Count: 41
scope:

This specification covers the detail requirements for monolithic, silicon, TTL arithmetic logic units/function generators. Three product assurance classes and a choice of case outline/lead material and finish are provided and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510.

The device type shall be as follows:

Device type Circuit 01 Arithmetic logic unit/function generator 02 Lookahead carry generator

Device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Outline letter MIL-M-38510, appendix C, case outline E D-2 (16-lead, ¼" × ⅞", dual-in-line pack) F F-5 (16-lead, ¼" × ⅜", flat pack) J D-3 (24-lead, ½" × 1-¼", dual-in-line pack) K F-6 (24-lead, ⅜" × ⅝", flat pack) L F-7 (24-lead, ⅜" × ½", flat pack) Z F-8 (24-lead, ¼" × ⅜", flat pack)

Supply voltage range - - - - - - - - - - - - - −0.5 Vdc to 7.0 Vdc Input voltage range - - - - - - - - - - - - - −1.5 Vdc at −12 mA to 5.5 Vdc Storage temperature range - - - - - - - - - - −65°C to 150°C Maximum power dissipation, PD 1/ - - - - - - 795 mWdc Lead temperature (soldering 10 seconds) - - - - 300°C Junction temperature - - - - - - - - - - - - - TJ = 175°C

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center, RADC (RBRD), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Supply voltage - - - - - - - - - - - - - - - 4.5 Vdc minimum to 5.5 Vdc maximum Minimum high-level input voltage - - - - - - 2.0 Vdc Maximum low-level input voltage - - - - - - - 0.8 Vdc Normalized fanout (each output) Logical low level -- - - - - - - - - - - - 10 maximum Logical high level - - - - - - - - - - - - 20 maximum 1/ Ambient operating temperature range - - - - - −55°C to 125°C

intended Use:

Microcircuits conforming to this specification are intended for use for Government microcircuit applications (original equipment) and logistic purposes.

Document History

September 30, 2014
Microcircuits, Digital, TTL, Arithmetic Logic Units/Function Generators, Monolithic Silicon
A description is not available for this item.
December 16, 2009
Microcircuits, Digital, TTL, Arithmetic Logic Units/Function Generators, Monolithic Silicon
This specification covers the detail requirements for monolithic, silicon, TTL, arithmetic logic units/function generators. Two product assurance classes and a choice of case outlines and lead...
March 3, 2005
MICROCIRCUITS, DIGITAL, TTL, ARITHMETIC LOGIC UNITS/FUNCTION GENERATORS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic, silicon, TTL, arithmetic logic units/function generators. Two product assurance classes and a choice of case outlines and lead...
June 21, 2002
MICROCIRCUITS, DIGITAL, TTL, ARITHMETIC LOGIC UNITS/FUNCTION GENERATORS, MONOLITHIC SILICON
A description is not available for this item.
September 6, 1996
MICROCIRCUITS, DIGITAL, TTL, ARITHMETIC LOGIC UNITS/FUNCTION GENERATORS, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/11
May 19, 1978
MICROCIRCUITS, DIGITAL, TTL, ARITHMETIC LOGIC UNITS/FUNCTION GENERATORS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic, silicon, TTL arithmetic logic units/function generators. Three product assurance classes and a choice of case outline/lead material...
August 11, 1977
MICROCIRCUITS, DIGITAL, TTL, ARITHMETIC LOGIC UNITS/FUNCTION GENERATORS, MONOLITHIC SILICON
A description is not available for this item.
July 16, 1976
MICROCIRCUITS, DIGITAL, TTL, ARITHMETIC LOGIC UNITS/FUNCTION GENERATORS, MONOLITHIC SILICON
A description is not available for this item.
November 14, 1975
MICROCIRCUITS, DIGITAL, TTL, ARITHMETIC LOGIC UNITS/FUNCTION GENERATORS, MONOLITHIC SILICON
A description is not available for this item.
August 27, 1974
MICROCIRCUITS, DIGITAL, TTL, ARITHMETIC LOGIC UNITS/FUNCTION GENERATORS, MONOLITHIC SILICON
A description is not available for this item.
February 14, 1973
MICROCIRCUITS, DIGITAL, TTL, ARITHMETIC LOGIC UNITS/FUNCTION GENERATORS, MONOLITHIC SILICON
A description is not available for this item.
September 30, 1971
MICROCIRCUITS, DIGITAL, TTL, ARITHMETIC LOGIC UNITS/FUNCTION GENERATORS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement