ISO 3186

Aerospace - Bolts, Large Bihexagonal Head, Normal Shank, Short or Medium Length MJ Threads, Metallic Material, Coated or Uncoated, Strength Classes 1 250 MPa to 1 800 MPa - Dimensions First Edition

inactive
Buy Now
Organization: ISO
Publication Date: 1 October 1994
Status: inactive
Page Count: 8
ICS Code (Bolts, screws, studs): 49.030.20

Document History

January 17, 2023
Aerospace — Bolts, large bihexagonal head, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes 1 250 MPa to 1 800 MPa — Dimensions
This International Standard specifies the dimensions of large bihexagonal head bolts, with close or large tolerance normal shank and short or medium length MJ threads, in metallic material, coated or...
August 15, 2008
Aerospace — Bolts, large bihexagonal head, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes 1 250 MPa to 1 800 MPa — Dimensions
This International Standard specifies the dimensions of large bihexagonal head bolts, with close or large tolerance normal shank and short or medium length MJ threads, in metallic material, coated or...
ISO 3186
October 1, 1994
Aerospace - Bolts, Large Bihexagonal Head, Normal Shank, Short or Medium Length MJ Threads, Metallic Material, Coated or Uncoated, Strength Classes 1 250 MPa to 1 800 MPa - Dimensions First Edition
A description is not available for this item.

References

Advertisement