ISO 3186
Aerospace — Bolts, large bihexagonal head, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes 1 250 MPa to 1 800 MPa — Dimensions
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 August 2008 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This International Standard specifies the dimensions of large bihexagonal head bolts, with close or large tolerance normal shank and short or medium length MJ threads, in metallic material, coated or uncoated, with strength classes 1 250 MPa to 1 800 MPa.
This International Standard is applicable to the compilation of aerospace product standards.
Document History
January 17, 2023
Aerospace — Bolts, large bihexagonal head, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes 1 250 MPa to 1 800 MPa — Dimensions
This International Standard specifies the dimensions of large bihexagonal head bolts, with close or large tolerance normal shank and short or medium length MJ threads, in metallic material, coated or...
ISO 3186
August 15, 2008
Aerospace — Bolts, large bihexagonal head, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes 1 250 MPa to 1 800 MPa — Dimensions
This International Standard specifies the dimensions of large bihexagonal head bolts, with close or large tolerance normal shank and short or medium length MJ threads, in metallic material, coated or...
October 1, 1994
Aerospace - Bolts, Large Bihexagonal Head, Normal Shank, Short or Medium Length MJ Threads, Metallic Material, Coated or Uncoated, Strength Classes 1 250 MPa to 1 800 MPa - Dimensions First Edition
A description is not available for this item.