ISO 813

Rubber, Vulcanized - Determination of Adhesion to Metal - One-Plate Method Second Edition

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1986
Status: inactive
ICS Code (Rubber): 83.060

Document History

July 1, 2019
Rubber, vulcanized or thermoplastic — Determination of adhesion to a rigid substrate — 90° peel method
This document specifies a method for the determination of the adhesive strength of a vulcanized or thermoplastic rubber bonded to a rigid substrate, using a test piece comprising a strip of rubber...
May 15, 2016
Rubber, vulcanized or thermoplastic - Determination of adhesion to a rigid substrate - 90° peel method
This International Standard specifies a method for the determination of the adhesive strength of a vulcanized or thermoplastic rubber bonded to a rigid substrate, using a test piece comprising a...
August 1, 2010
Rubber, vulcanized or thermoplastic — Determination of adhesion to a rigid substrate — 90 Degrees peel method
This International Standard specifies a method for the determination of the adhesive strength of a vulcanized or thermoplastic rubber bonded to a rigid substrate, using a test piece comprising a...
February 15, 1997
Rubber, Vulcanized or Thermoplastic - Determination of Adhesion to a Rigid Substrate - 90 Degree Peel Method
A description is not available for this item.
ISO 813
January 1, 1986
Rubber, Vulcanized - Determination of Adhesion to Metal - One-Plate Method Second Edition
A description is not available for this item.
Advertisement