ISO 813

Rubber, vulcanized or thermoplastic — Determination of adhesion to a rigid substrate — 90 Degrees peel method

inactive
Buy Now
Organization: ISO
Publication Date: 1 August 2010
Status: inactive
Page Count: 16
ICS Code (Rubber): 83.060
scope:

This International Standard specifies a method for the determination of the adhesive strength of a vulcanized or thermoplastic rubber bonded to a rigid substrate, using a test piece comprising a strip of rubber bonded to a single plate of rigid material. The test is carried out at a peel angle of 90°.

The method is applicable primarily to test pieces prepared in the laboratory under standard conditions, such as can be used to provide data for the choice of rubber compounds or adhesive systems, the development of such materials and the control of manufacturing processes.

This method is not suitable for high-hardness rubbers, typically above 85 IRHD.

Document History

July 1, 2019
Rubber, vulcanized or thermoplastic — Determination of adhesion to a rigid substrate — 90° peel method
This document specifies a method for the determination of the adhesive strength of a vulcanized or thermoplastic rubber bonded to a rigid substrate, using a test piece comprising a strip of rubber...
May 15, 2016
Rubber, vulcanized or thermoplastic - Determination of adhesion to a rigid substrate - 90° peel method
This International Standard specifies a method for the determination of the adhesive strength of a vulcanized or thermoplastic rubber bonded to a rigid substrate, using a test piece comprising a...
ISO 813
August 1, 2010
Rubber, vulcanized or thermoplastic — Determination of adhesion to a rigid substrate — 90 Degrees peel method
This International Standard specifies a method for the determination of the adhesive strength of a vulcanized or thermoplastic rubber bonded to a rigid substrate, using a test piece comprising a...
February 15, 1997
Rubber, Vulcanized or Thermoplastic - Determination of Adhesion to a Rigid Substrate - 90 Degree Peel Method
A description is not available for this item.
January 1, 1986
Rubber, Vulcanized - Determination of Adhesion to Metal - One-Plate Method Second Edition
A description is not available for this item.

References

Advertisement