DLA - SMD-5962-89757 REV A

MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, 8-BIT MAGNITUDE COMPARATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 24 September 1990
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54AS885 8-bit magnitude comparator

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline K F-6 (24-lead, .640" × .420" × .090"), flat package L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (24-terminal, .460" × .460" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - −1.2 V dc at −18 mA to +7.0 V dc Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Maximum power dissipation (PD) 1/ - - - - - - - - - - 1.155W Junction temperature (TJ) - - - - - - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - - +2.0 V dc Maximum low level input voltage (VIL) - - - - - - - - +0.8 V dc Case operating temperature range (TC) - - - - - - - - −55°C to +125°C Setup time to PLE switching from high to low (ts) - - 2.0 ns minimum Hold time after PLE switches from high to low (th) - - 4.5 ns minimum

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

May 18, 2023
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, 8-BIT MAGNITUDE COMPARATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 5, 2018
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, 8-BIT MAGNITUDE COMPARATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 17, 2012
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, 8-BIT MAGNITUDE COMPARATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 17, 2004
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, 8-BIT MAGNITUDE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89757 REV A
September 24, 1990
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, 8-BIT MAGNITUDE COMPARATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
October 19, 1989
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, 8-BIT MAGNITUDE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement