DLA - SMD-5962-94530
MICROCIRCUIT, LINEAR, CURRENT MODE, PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 7 January 1994 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 UC1856 Current mode pulse width modulator controller
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage . . . . . . . . . . . . . . . . . . . . +40 V Collector supply voltage . . . . . . . . . . . . . . . +40 V Output current, source or sink (OUTPUTS A, B): DC . . . . . . . . . . . . . . . . . . . . . . . . . 0.5 A Pulse (0.5 µs) . . . . . . . . . . . . . . . . . . . 2.0 A ERROR AMP inputs voltage . . . . . . . . . . . . . . . −0.3 V to +VIN SHUTDOWN input voltage . . . . . . . . . . . . . . . . −0 3 V to +10 V CURRENT SENSE inputs voltage . . . . . . . . . . . . . −0.3 V to +3 V SYNC OUTPUT CURRENT . . . . . . . . . . . . . . . . . . ±10 mA COMPENSATION output current . . . . . . . . . . . . . . −5 mA SOFT START sink current . . . . . . . . . . . . . . . . 50 mA Oscillator charging current . . . . . . . . . . . . . . 5 mA Power dissipation (PD) at TA < +25°C . . . . . . . . . 1.0 W Lead temperature (soldering, 10 seconds) . . . . . . . +300°C Storage temperature range . . . . . . . . . . . . . . . −65°C to +150°C Thermal resistance, junction-to-case (ΘJC) . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA) . . . . . 110°C/W
Supply voltage . . . . . . . . . . . . . . . . . . . . 15.0 V Ambient operating temperature range (TA) . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History