IEC 61921

Power capacitors Low-voltage power factor correction banks

inactive
Buy Now
Organization: IEC
Publication Date: 1 April 2003
Status: inactive
Page Count: 52
ICS Code (Power capacitors): 31.060.70
scope:

This International Standard is applicable to low-voltage a.c. capacitor banks intended to be used for power factor correction purposes, equipped with a built-in switchgear and controlgear apparatus capable of connecting to or disconnecting from the mains part(s) of the bank with the aim to correct its power factor.

Low-voltage power factor correction banks if not otherwise indicated hereinafter and where applicable shall comply with the requirements of IEC 60439-1 and those of IEC 60439-3.

Document History

June 1, 2017
Power capacitors – Low-voltage power factor correction banks
This International Standard is applicable to low-voltage AC shunt capacitor banks intended to be used for power factor correction purposes, possibly equipped with a built-in switchgear and...
IEC 61921
April 1, 2003
Power capacitors Low-voltage power factor correction banks
This International Standard is applicable to low-voltage a.c. capacitor banks intended to be used for power factor correction purposes, equipped with a built-in switchgear and controlgear apparatus...

References

Advertisement