CENELEC - EN 60895
Live working Conductive clothing for use at nominal voltage up to 800 kV a.c. and 600 kV d.c.
inactive
| Organization: | CENELEC |
| Publication Date: | 1 November 2003 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Power transmission and distribution networks): | 29.240 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
Document History
June 1, 2020
Live working - Conductive clothing
This document is applicable to conductive clothing, worn during live working (especially barehand working) on AC and DC electrical installations, to provide electrical continuity between all parts of...
EN 60895
November 1, 2003
Live working Conductive clothing for use at nominal voltage up to 800 kV a.c. and 600 kV d.c.
A description is not available for this item.
June 1, 1996
Conductive Clothing for Live Working at a Nominal Voltage Up to 800 kV a.c.
A description is not available for this item.