FORD ESB-M28G20-A3

GLASS, SAFETY, LAMINATED FLOAT, CLEAR - 4.7 MM NOMINAL THICKNESS, - 0.76 MM POLYVINYL BUTYRAL LAMINATE - ELECTRICALLY HEATED WINDSHIELD

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 10 April 1989
Status: inactive
Page Count: 7
scope:

1. SCOPE

The materials defined by these specifications are grades of laminated float glass coated with metallized films on the No. 2 or No. 3 surfaces of the windshields. They meet test requirements as described in American National Standard Institute Safety Code: ANSI Standard Z26.1, 1977, January 26, 1977, as supplemented by Z26.1a, July 3, 1980, and incorporated by reference in FMVSS 205, February 23, 1984.

Document History

September 14, 2006
GLASS, SAFETY, LAMINATED FLOAT, CLEAR, 4.7 mm NOMINAL THICKNESS, 0.76 mm POLYVINYL BUTYRAL LAMINATE, ELECTRICALLY HEATED WINDSHIELD ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are grades of laminated float glass coated with metallized films on the No. 2 or No. 3 surfaces of the windshields. They meet test requirements as...
FORD ESB-M28G20-A3
April 10, 1989
GLASS, SAFETY, LAMINATED FLOAT, CLEAR - 4.7 MM NOMINAL THICKNESS, - 0.76 MM POLYVINYL BUTYRAL LAMINATE - ELECTRICALLY HEATED WINDSHIELD
1. SCOPE The materials defined by these specifications are grades of laminated float glass coated with metallized films on the No. 2 or No. 3 surfaces of the windshields. They meet test requirements...
April 10, 1989
GLASS, SAFETY, LAMINATED FLOAT, CLEAR - 4.7 MM NOMINAL THICKNESS, - 0.76 MM POLYVINYL BUTYRAL LAMINATE - ELECTRICALLY HEATED WINDSHIELD
A description is not available for this item.
January 1, 1989
GLASS, SAFETY - LAMINATED FLOAT - CLEAR - 4.7 MM, NOMINAL THICKNESS - 0.76 MM POLYVINYL BUTRAL LAMINATE -, ELECTRICALLY HEATED WINDSHIELD
A description is not available for this item.

References

Advertisement