DLA - SMD-5962-89550 REV A

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD 2-INPUT EXCLUSIVE OR GATE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 26 February 1993
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54AC86 Quad 2-input Exclusive-OR gate

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C D-1 (14-lead, .785" × .310" ×.200"), dual-in-line package D F-2 (14-lead .390" × .260" × .085"), flat-package 2 C-2 (20-terminal .358" × .358" × .100"), square chip carrier package

Supply voltage range 1/- - - - - - - - - - - - - - - - −0.5 V dc minimum to +6.0 V dc maximum DC input voltage range 1/- - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage range 1/ - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC input diode current (IIK) - - - - - - - - - - - - - ±20 mA DC output diode current (IOK) - - - - - - - - - - - - ±50 mA DC output current - - - - - - - - - - - - - - - - - - ±100 mA Storage temperature range- - - - - - - - - - - - - - - −65°C to 150°C Maximum power dissipation (PD) - - - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) 2/- - - - - - - - - - - - - +175°c

Supply voltage (VCC) 3/ - - - - - - - - - - - - - - - 3.0 V dc minimum to 5.5 V dc maximum Input voltage - - - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Output voltage - - - - - - - - - - - - - - - - - - - - 0.0 V dc to VCC Case operating temperature range (TC) - - - - - - - - −55°C to +125°C Input rise or fall times: VCC = 3.5 V, 5.5 V - - - - - - - - - - - - - - - - - 0 to 8 ns/V

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

January 26, 2022
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD 2-INPUT EXCLUSIVE OR GATE, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
October 25, 2018
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD 2-INPUT EXCLUSIVE OR GATE, DRAWING APPROVAL DATE MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
October 25, 2016
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD 2-INPUT EXCLUSIVE OR GATE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
November 24, 2010
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD 2-INPUT EXCLUSIVE OR GATE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 16, 2010
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD 2-INPUT EXCLUSIVE OR GATE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 9, 2003
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD 2-INPUT EXCLUSIVE OR GATE, MONOLITHIC SILICON
A description is not available for this item.
January 17, 2001
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD 2-INPUT EXCLUSIVE OR GATE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
July 31, 2000
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD 2-INPUT EXCLUSIVE OR GATE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
January 25, 2000
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD 2-INPUT EXCLUSIVE OR GATE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
SMD-5962-89550 REV A
February 26, 1993
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD 2-INPUT EXCLUSIVE OR GATE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
February 28, 1989
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, QUAD 2-INPUT EXCLUSIVE OR GATE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement