DLA - SMD-5962-95615

MICROCIRCUIT, LINEAR, 8-CHANNEL, 12-BIT SERIAL, DATA ACQUISITION SYSTEM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 27 March 1996
Status: inactive
Page Count: 17
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) Levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA Levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 AD7890-10 8-Channel, 12-Bit Serial, Data Acquisition System

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style J GDIP1-T24 or CDIP2-T24 24 Dual-in-line

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish Letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

VDD to AGND - - - - - - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to +7 V dc VDD to DGND - - - - - - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to +7 V dc Analog input voltage to AGND - - - - - - - - - - - - - - - - - ±17 V dc Reference input voltage to AGND - - - - - - - - - - - - - - - - −0.3 V dc to VDD + 0.3 V dc Digital input voltage to DGND - - - - - - - - - - - - - - - - - −0.3 V dc to VDD + 0.3 V dc Digital output voltage to DGND - - - - - - - - - - - - - - - - −0.3 V dc to VDD + 0.3 V dc Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - +150°C Power dissipation (PD) - - - - - - - - - - - - - - - - - - - - 450°mW Thermal resistance, junction-to-ambient (θJA) - - - - - - - - - 70°C/W Thermal resistance, junction-to-case (θJC) - - - - - - - - - - See MIL-STD-1835 Lead temperature (soldering, 10 secs) - - - - - - - - - - - - - +300°C

Ambient operating temperature range - - - - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

September 20, 2001
MICROCIRCUIT, LINEAR, 8-CHANNEL, 12-BIT SERIAL, DATA ACQUISITION SYSTEM, MONOLITHIC SILICON
A description is not available for this item.
March 31, 1997
MICROCIRCUIT, LINEAR, 8-CHANNEL, 12-BIT SERIAL, DATA ACQUISITION SYSTEM, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
April 16, 1996
MICROCIRCUIT, LINEAR, 8-CHANNEL, 12-BIT SERIAL, DATA ACQUISITION SYSTEM, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-95615
March 27, 1996
MICROCIRCUIT, LINEAR, 8-CHANNEL, 12-BIT SERIAL, DATA ACQUISITION SYSTEM, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
Advertisement