ASD-STAN - PREN 3646-009

Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling, Operating Temperature 175 Degrees Celsius or 200 Degrees Celsius Continuous Part 009: Protective Cover for Receptacle Product Standard

inactive
Organization: ASD-STAN
Publication Date: 1 November 2001
Status: inactive
Page Count: 6
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard defines the characteristics of protective covers for receptacles in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 0C to 175 0C or 200 0C continuous.

It applies to models defined in table 2.

For receptacles associated with these protective covers, see EN 3646-003 to EN 3646-007.

Document History

April 1, 2014
Aerospace series Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous Part 009: Protective cover for receptacle Product standard
This standard defines the characteristics of protective covers for receptacles in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of – 65 °C to...
PREN 3646-009
November 1, 2001
Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling, Operating Temperature 175 Degrees Celsius or 200 Degrees Celsius Continuous Part 009: Protective Cover for Receptacle Product Standard
This standard defines the characteristics of protective covers for receptacles in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 0C to...
May 1, 1996
Aerospace Serie Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees C or 200 Degrees C Continuous Duty Part 009 - Flight Blank for Receptacle
A description is not available for this item.

References

Advertisement