ASME B1.13M
METRIC SCREW THREADS - M PROFILE (R 1989)
inactive
Buy Now
| Organization: | ASME |
| Publication Date: | 1 January 1983 |
| Status: | inactive |
| Page Count: | 72 |
Document History
January 1, 2005
Metric Screw Threads: M Profile
This Standard contains general metric standards for a 60 deg symmetrical screw thread with a basic ISO 68-1 profile designated M profile. The M profile threads of tolerance class 6H/6g are intended...
January 1, 2001
Metric Screw Threads: M Profile
This Standard contains general metric standards for a 60 deg symmetrical screw thread with a basic ISO 68-1 profile designated M profile. The M profile threads of tolerance class 6H/6g are intended...
January 1, 1995
Metric Screw Threads - M Profile
This Standard contains general metric standards for a 60 deg. symmetrical screw thread with a basic ISO 68 profile designated M profile. The M profile threads of tolerance class 6H/6g are intended...
ASME B1.13M
January 1, 1983
METRIC SCREW THREADS - M PROFILE (R 1989)
A description is not available for this item.