ETSI - PRETS 300 161

Satellite Earth Stations (SES); Centralised Control and Monitoring Functions for VSAT Networks (DE/SES-3004)

inactive
Organization: ETSI
Publication Date: 1 January 1991
Status: inactive
Page Count: 10
scope:

This ETS defines the requirements for two-way Very Small Aperture Terminals (VSATs) operating in the framework of a satellite network for digital communications purposes. In these networks there is a set of control and monitoring functions at each VSAT and a separate set of Centralised Control and Monitoring Functions (CCMF). The control and monitoring functions are designed to limit interferences to users of the frequency spectrum due to a fault condition at a VSAT.

ETS 300 160 defines the requirements for the control and monitoring functions in a VSAT as defined in ETS 300 159 [1]. These control and monitoring functions are only applicable to the satellite access subsystem of the VSAT.

This ETS contains the requirements for the CCMF.

NOTE: The use of the term "centralised" does not imply any particular topology VSAT system. It refers to the fact that functions are implemented at system level and not in every one of the VSAT.

This ETS does not include any requirements, remmendations or information about the installation of the VSAT

Document History

January 1, 1997
Satellite Earth Stations and Systems (SES); Centralized Control and Monitoring Functions for Very Small Aperture Terminal (VSAT) Networks
A description is not available for this item.
January 1, 1996
Satellite Earth Stations and Systems (SES); Centralized Control and Monitoring Functions for Very Small Aperture Terminal (VSAT) Networks Second Edition
This second edition European Telecommunication Standard (ETS) is applicable to two-way (transmit and receive) as well as transmit only Very Small Aperture Terminals (VSATs) operating in the framework...
January 1, 1996
Satellite Earth Stations and Systems (SES); Centralized Control and Monitoring Functions for Very Small Aperture Terminal (VSAT) Networks Second Edition
This second edition European Telecommunication Standard (ETS) is applicable to two-way (transmit and receive) as well as transmit only Very Small Aperture Terminals (VSATs) operating in the framework...
January 1, 1992
Satellite Earth Stations (SES); Centralised Control and Monitoring Functions for VSAT Networks
This European Telecommunication Standard (ETS) defines the requirements for two-way Very Small Aperture Terminal (VSATs) operating in the framework of a statllite network for digital communications...
January 1, 1992
Satellite Earth Stations (SES); Centralised Control and Monitoring Functions for VSAT Networks
This European Telecommunication Standard (ETS) defines the requirements for two-way Very Small Aperture Terminals (VSATs) operating in the framework of a satellite network for digital communications...
PRETS 300 161
January 1, 1991
Satellite Earth Stations (SES); Centralised Control and Monitoring Functions for VSAT Networks (DE/SES-3004)
This ETS defines the requirements for two-way Very Small Aperture Terminals (VSATs) operating in the framework of a satellite network for digital communications purposes. In these networks there is a...
Advertisement