NPFC - MIL-PRF-49464

CAPACITORS, CHIP, SINGLE LAYER, FIXED, PARALLEL PLATE, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 3 June 2004
Status: inactive
Page Count: 20
scope:

This specification covers the general requirements for ceramic plate, single layer capacitors. These capacitors are intended for stripline or microstrip applications, usually at frequencies of 1 GHz and higher. Capacitors covered by this specification have failure rate levels (FRL) ranging from 1.0 to 0.001 percent per 1,000 hours. These failure rate levels are established at a 90-percent confidence level and maintained at a 10-percent producer's risk. They are based on life tests performed at a maximum rated voltage at maximum rated temperature. An acceleration factor of 8:1 has been used to relate life test data obtained at 200 percent of rated voltage at maximum rated temperature, to rated voltage at rated temperature. Statistical Process Control (SPC) techniques are required in the manufacturing process to minimize variation in production of capacitors supplied to the requirements of this specification.

intended Use:

These capacitors are primarily designed for use in stripline or microstripline applications, usually at frequencies of 1 GHz and higher. Capacitors covered by this specification are unique due to... View More

Document History

November 22, 2019
CAPACITOR, CHIP, SINGLE LAYER, FIXED, PARALLEL PLATE, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
A description is not available for this item.
July 28, 2017
CAPACITOR, CHIP, SINGLE LAYER, FIXED, PARALLEL PLATE, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
This specification covers the general requirements for ceramic plate, single layer capacitors. These capacitors are intended for stripline or microstrip applications, usually at frequencies of 1 GHz...
June 24, 2009
CAPACITORS, CHIP, SINGLE LAYER, FIXED, PARALLEL PLATE, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
This specification covers the general requirements for ceramic plate, single layer capacitors. These capacitors are intended for stripline or microstrip applications, usually at frequencies of 1 GHz...
MIL-PRF-49464
June 3, 2004
CAPACITORS, CHIP, SINGLE LAYER, FIXED, PARALLEL PLATE, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
This specification covers the general requirements for ceramic plate, single layer capacitors. These capacitors are intended for stripline or microstrip applications, usually at frequencies of 1 GHz...
November 26, 2001
CAPACITORS, CHIP, SINGLE LAYER, FIXED, PARALLEL PLATE, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
A description is not available for this item.
September 30, 1997
CAPACITORS, CHIP, SINGLE LAYER, FIXED, PARALLEL PLATE, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
A description is not available for this item.
August 3, 1993
CAPACITORS, CHIP, SINGLE LAYER, FIXED, PARALLEL PLATE, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
A description is not available for this item.
June 25, 1992
CAPACITORS, CHIP, SINGLE LAYER, FIXED, PARALLEL PLATE, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
This specification covers established reliability, ceramic plate, single layer, capacitors. These capacitors are intended for stripline or microstrip applications, usually at frequencies of 1 GHz and...
April 18, 1991
CAPACITORS, CHIP, SINGLE LAYER, FIXED, PARALLEL PLATE, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
A description is not available for this item.
March 22, 1989
CAPACITORS, CHIP, SINGLE LAYER, FIXED, PARALLEL PLATE, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
A description is not available for this item.
May 12, 1988
CAPACITORS, CHIP, SINGLE LAYER, FIXED, PARALLEL PLATE, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement