IEEE - C57.12.91

Standard Test Code for Dry-Type Distribution and Power Transformers

inactive
Organization: IEEE
Publication Date: 9 January 2001
Status: inactive
Page Count: 82
scope:

This standard describes methods for performing tests specified in IEEE Std C57.12.01-1998(Footnote 1) and other referenced standards applicable to dry-type distribution and power transformers. It is intended for use as a basis for performance, safety, and the proper testing of dry-type distribution and power transformers.

This standard applies to all dry-type transformers except instrument transformers, step-voltage and induction voltage regulators, arc furnace transformers, rectifier transformers, specialty transformers, and mine transformers.

Purpose

The purpose of this standard is to provide test procedure information. Transformer requirements and specific test criteria are not a part of this standard but are contained in appropriate standards such as IEEE Std C57.12.01-1998, or in user specifications.

Footnote 1 - Information on references can be found in Clause 2.

Document History

September 24, 2020
Test Code for Dry-Type Distribution and Power Transformers
This standard describes methods for performing tests specified in IEEE Std C.57.12.01 and other referenced standards applicable to dry-type distribution and power transformers, with a voltage of 601...
December 7, 2011
Test Code for Dry-Type Distribution and Power Transformers
This standard describes methods for performing tests specified in IEEE Std C57.12.01™ and other referenced standards applicable to dry-type distribution and power transformers.1 It is intended for...
January 1, 2005
Standard Test Code for Dry-Type Distribution and Power Transformers
This standard describes methods for performing tests specified in IEEE Std C57.12.01-1998 1 and other referenced standards applicable to dry-type distribution and power transformers. It is intended...
March 9, 2001
Standard Test Code for Dry-Type Distribution and Power Transformers
This standard describes methods for performing tests specified in IEEE Std C57.12.01-1998 1 and other referenced standards applicable to dry-type distribution and power transformers. It is intended...
C57.12.91
January 9, 2001
Standard Test Code for Dry-Type Distribution and Power Transformers
This standard describes methods for performing tests specified in IEEE Std C57.12.01-1998(Footnote 1) and other referenced standards applicable to dry-type distribution and power transformers. It is...
January 1, 1995
Standard Test Code for Dry-Type Distribution and Power Transformers
A description is not available for this item.
January 1, 1979
STANDARD TEST CODE FOR DRY-TYPE DISTRIBUTION AND POWER TRANSFORMERS
A description is not available for this item.

References

Advertisement