FORD WSS-M21P40-A1

CORROSION PROTECTIVE COATING, ELECTROLYTIC ZINC PLATE, TRIVALENT CHROMATE, LUBRICATED ALUMINUM-RICH ORGANIC TOPCOAT, SILVER

inactive
Buy Now
Organization: FORD
Publication Date: 11 June 2002
Status: inactive
Page Count: 5
scope:

1. SCOPE

The materials defined by these specifications are corrosion protective coatings over steel. They consist of an electrolytic or mechanical zinc plate, a hexavalent chromium free conversion coating, and an integrally lubricated aluminum-rich topcoat. This coating system provides enhanced corrosion protection, color and/or consistent torque-tension control. They are free of hexavalent chromium, nickel, lead and cadmium.

Document History

March 22, 2019
FASTENER FINISH S440, ELECTROLYTIC ZINC PLATE, TRIVALENT CHROMATE, LUBRICATED ALUMINUM-RICH ORGANIC TOPCOAT, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are corrosion protective coatings over steel. They consist of an electrolytic or mechanical zinc plate, a hexavalent chromium free conversion coating,...
FORD WSS-M21P40-A1
June 11, 2002
CORROSION PROTECTIVE COATING, ELECTROLYTIC ZINC PLATE, TRIVALENT CHROMATE, LUBRICATED ALUMINUM-RICH ORGANIC TOPCOAT, SILVER
1. SCOPE The materials defined by these specifications are corrosion protective coatings over steel. They consist of an electrolytic or mechanical zinc plate, a hexavalent chromium free conversion...

References

Advertisement