DS/EN 30-2-1/A2
Domestic cooking appliances burning gas - Part 2-1: Rational use of energy - General
inactive
| Organization: | DS |
| Publication Date: | 6 December 2005 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Cooking ranges, working tables, ovens and similar appliances): | 97.040.20 |
scope:
This amendment to EN 30-2-1:1998 will cover specific requirements for appliances having several hotplate burners, one or more of which has a heat input greater than 4,2 kW. This amendment will also extend the scope of EN 30-2-1 to cooking appliances covered by prEN 30-1-3 and prEN 30-1-4.
Document History
June 24, 2015
Domestic cooking appliances burning gas - Part 2-1: Rational use of energy - General
This European Standard sets out the requirements and the test method for the rational use of energy of gas burning domestic cooking appliances, in accordance with EN 30 1-1:2008+A3:2013, Clause 1....
DS/EN 30-2-1/A2
December 6, 2005
Domestic cooking appliances burning gas - Part 2-1: Rational use of energy - General
This amendment to EN 30-2-1:1998 will cover specific requirements for appliances having several hotplate burners, one or more of which has a heat input greater than 4,2 kW. This amendment will also...
November 19, 2004
Domestic cooking appliances burning gas - Part 2-1: Rational use of energy - General
This European Standard sets out the requirements and test method for the rationel use of energy of gas burning domestic cooking appliances, in accordance with clause 1 of EN 30-1-1:1998.
November 28, 2003
Domestic cooking appliances burning gas - Part 2-1: Rational use of energy - General
This European Standard sets out the requirements and test method for the rationel use of energy of gas burning domestic cooking appliances, in accordance with clause 1 of EN 30-1-1:1998.
November 3, 2000
Domestic cooking appliances burning gas - Part 2-1: Rational use of energy - General
This standard sets out the requirements and the test method for the rationel use of energy of gas burning domestic cooking appliances, in accordance with EN 30-1-1:1998.
June 30, 1998
Domestic cooking appliances burning gas - Part 2-1: Rational use of energy - General
This European Standard sets out the requirements and test method for the rationel use of energy of gas burning domestic cooking appliances, in accordance with clause 1 of EN 30-1-1:1998.
Domestic cooking appliances burning gas – Part 2-1: Rational use of energy – General
This European Standard sets out the requirements and the test method for the rational use of energy of gas burning domestic cooking appliances, in accordance with EN 30-1-1:2021, Clause 1. This...