DS/EN 30-2-1

Domestic cooking appliances burning gas - Part 2-1: Rational use of energy - General

active, Most Current
Buy Now
Organization: DS
Publication Date: 24 June 2015
Status: active
Page Count: 11
ICS Code (Cooking ranges, working tables, ovens and similar appliances): 97.040.20
scope:

This European Standard sets out the requirements and the test method for the rational use of energy of gas burning domestic cooking appliances, in accordance with EN 30 1-1:2008+A3:2013, Clause 1. This European Standard covers type testing only. NOTE The calorific values specified in this European Standard are based on the gross calorific value (Hs) as defined in EN 30-1-1:2008+A3:2013.

Document History

DS/EN 30-2-1
June 24, 2015
Domestic cooking appliances burning gas - Part 2-1: Rational use of energy - General
This European Standard sets out the requirements and the test method for the rational use of energy of gas burning domestic cooking appliances, in accordance with EN 30 1-1:2008+A3:2013, Clause 1....
December 6, 2005
Domestic cooking appliances burning gas - Part 2-1: Rational use of energy - General
This amendment to EN 30-2-1:1998 will cover specific requirements for appliances having several hotplate burners, one or more of which has a heat input greater than 4,2 kW. This amendment will also...
November 19, 2004
Domestic cooking appliances burning gas - Part 2-1: Rational use of energy - General
This European Standard sets out the requirements and test method for the rationel use of energy of gas burning domestic cooking appliances, in accordance with clause 1 of EN 30-1-1:1998.
November 28, 2003
Domestic cooking appliances burning gas - Part 2-1: Rational use of energy - General
This European Standard sets out the requirements and test method for the rationel use of energy of gas burning domestic cooking appliances, in accordance with clause 1 of EN 30-1-1:1998.
November 3, 2000
Domestic cooking appliances burning gas - Part 2-1: Rational use of energy - General
This standard sets out the requirements and the test method for the rationel use of energy of gas burning domestic cooking appliances, in accordance with EN 30-1-1:1998.
June 30, 1998
Domestic cooking appliances burning gas - Part 2-1: Rational use of energy - General
This European Standard sets out the requirements and test method for the rationel use of energy of gas burning domestic cooking appliances, in accordance with clause 1 of EN 30-1-1:1998.
Domestic cooking appliances burning gas – Part 2-1: Rational use of energy – General
This European Standard sets out the requirements and the test method for the rational use of energy of gas burning domestic cooking appliances, in accordance with EN 30-1-1:2021, Clause 1. This...
Advertisement