FORD WSK-M4D712-A1
THERMOPLASTIC ELASTOMER (TPE), POLYOLEFIN, EPDM RUBBER MODIFIED, 50 DUROMETER D HARDNESS
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 23 November 1989 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1. SCOPE
The material defined by this specification is a rigid thermoplastic elastomer based on vulcanized EPDM rubber modified polyolefin with nominal 50 Durometer D hardness. This general purpose material is suitable for extrusion, injection molding, blow molding, and calendering on standard thermoplastic processing equipment.
Document History
October 19, 2006
THERMOPLASTIC ELASTOMER (TPE), POLYOLEFIN, EPDM RUBBER MODIFIED, 50 DUROMETER D HARDNESS***TO BE USED WITH FORD WSS-M99P1111-a***
The material defined by this specification is a rigid thermoplastic elastomer based on vulcanized EPDM rubber modified polyolefin with nominal 50 Durometer D hardness. This general purpose material...
FORD WSK-M4D712-A1
November 23, 1989
THERMOPLASTIC ELASTOMER (TPE), POLYOLEFIN, EPDM RUBBER MODIFIED, 50 DUROMETER D HARDNESS
1. SCOPE The material defined by this specification is a rigid thermoplastic elastomer based on vulcanized EPDM rubber modified polyolefin with nominal 50 Durometer D hardness. This general purpose...