FORD WSK-M4D712-A1
THERMOPLASTIC ELASTOMER (TPE), POLYOLEFIN, EPDM RUBBER MODIFIED, 50 DUROMETER D HARDNESS***TO BE USED WITH FORD WSS-M99P1111-a***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 19 October 2006 |
| Status: | active |
| Page Count: | 4 |
scope:
The material defined by this specification is a rigid thermoplastic elastomer based on vulcanized EPDM rubber modified polyolefin with nominal 50 Durometer D hardness. This general purpose material is suitable for extrusion, injection molding, blow molding, and calendering on standard thermoplastic processing equipment.
Document History
FORD WSK-M4D712-A1
October 19, 2006
THERMOPLASTIC ELASTOMER (TPE), POLYOLEFIN, EPDM RUBBER MODIFIED, 50 DUROMETER D HARDNESS***TO BE USED WITH FORD WSS-M99P1111-a***
The material defined by this specification is a rigid thermoplastic elastomer based on vulcanized EPDM rubber modified polyolefin with nominal 50 Durometer D hardness. This general purpose material...
November 23, 1989
THERMOPLASTIC ELASTOMER (TPE), POLYOLEFIN, EPDM RUBBER MODIFIED, 50 DUROMETER D HARDNESS
1. SCOPE The material defined by this specification is a rigid thermoplastic elastomer based on vulcanized EPDM rubber modified polyolefin with nominal 50 Durometer D hardness. This general purpose...