IEC 60439-2
Low-voltage switchgear and controlgear assemblies - Part 2: Particular requirements for busbar trunking systems (busways)
| Organization: | IEC |
| Publication Date: | 1 October 2005 |
| Status: | inactive |
| Page Count: | 78 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
Scope and object
Add the following paragraphs:
This International Standard applies to busbar trunking systems (BTS) and their accessories for feeding and distributing electrical power in residential, retail, public, agricultural and industrial premises. It also applies to busbar trunking systems which are designed to incorporate communication and/or control systems or intended to supply luminaires through tap-off units but does not apply to supply track systems in accordance with IEC 60570.
The busbar trunking systems considered in this standard are type-tested ASSEMBLIES (TTA) when tested in accordance with clause 8 of this standard; variations in length and angles of bends are considered to be covered.
Tap-off units may be partially type-tested ASSEMBLIES (PTTA).
Document History