DLA - SMD-5962-95616

MICROCIRCUIT, DIGITAL-LINEAR, 16-BIT, DUAL DIGITAL TO ANALOG CONVERTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 15 December 1995
Status: inactive
Page Count: 12
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 SP9320B Dual, 16-bit, D/A converter

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and Qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 28 Dual-in-line

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VDD) to ground . . . . . . . . . . . . . . . . . . −0.3 V dc to +17.0 V dc Digital input voltage to ground . . . . . . . . . . . . . . . . . −0.3 V dc to VDD + 0.3 V dc VREF A or VREF b to ground . . . . . . . . . . . . . . . . . . . . ±25 V dc Power dissipation (PD) to +75°c . . . . . . . . . . . . . . . . . 250 mW Derates above +75°C by . . . . . . . . . . . . . . . . . . . . . . 6 mW/°C Junction temperature (TJ) . . . . . . . . . . . . . . . . . . . . +150°C Storage temperature . . . . . . . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering 10 seconds) . . . . . . . . . . . . . +300°C

Supply voltage range (VDD) . . . . . . . . . . . . . . . . . . . +14.25 V dc to +15.75 V dc Ambient operatinge temperature range (TA) . . . . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

February 9, 2010
MICROCIRCUIT, DIGITAL-LINEAR, 16-BIT, DUAL DIGITAL TO ANALOG CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-95616
December 15, 1995
MICROCIRCUIT, DIGITAL-LINEAR, 16-BIT, DUAL DIGITAL TO ANALOG CONVERTER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement