DS/EN 50387
Busbar bushings up to 1 kV and from 1,25 kA to 5 kA, for liquid filled transformers
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 19 November 2002 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This standard is applicable to moulded indoor busbar bushings for rated voltages up to 1000 V, rated currents from 1250 A up to 5000 A and frequencies from 15 Hz up to 60 Hz for insulating liquid filled transformers.
Document History
DS/EN 50387
November 19, 2002
Busbar bushings up to 1 kV and from 1,25 kA to 5 kA, for liquid filled transformers
This standard is applicable to moulded indoor busbar bushings for rated voltages up to 1000 V, rated currents from 1250 A up to 5000 A and frequencies from 15 Hz up to 60 Hz for insulating liquid...