DS/HD 607 S1
Busbar bushings up to 1000 V and from 1250 A to 5000 A, for liquid filled transformers
inactive, Most Current
| Organization: | DS |
| Publication Date: | 4 August 1997 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This standard is applicable to moulded indoor busbar bushings for rated voltages up to 1 000 V, rated currents from 1 250 A up to 5 000 A and frequencies from 15 Hz up to 60 Hz for insulating liquid filled transformers. Note: These bushings are suitable for operation at 1,1 kV in compliance with HD 428.1 S1.
Document History
DS/HD 607 S1
August 4, 1997
Busbar bushings up to 1000 V and from 1250 A to 5000 A, for liquid filled transformers
This standard is applicable to moulded indoor busbar bushings for rated voltages up to 1 000 V, rated currents from 1 250 A up to 5 000 A and frequencies from 15 Hz up to 60 Hz for insulating liquid...