API SPEC 5B
Specification for Threading, Gauging, and Thread Inspection of Casing, Tubing, and Line Pipe Threads (U.S. Customary Units)
| Organization: | API |
| Publication Date: | 1 August 1996 |
| Status: | inactive |
| Page Count: | 99 |
scope:
COVERAGE
This specification covers dimensions and marking requirements for API Master thread gauges. Additional product threads and thread gauges as well as instruments and methods for the inspection of threads for line pipe, round thread casing, buttress casing, and extreme line casing connections are included. It is applicable when so stipulated in the API standard governing the product. The inspection procedures for measurements of taper, lead, height, and angle of thread are applicable to threads having 11½ or less turns per inch. All thread dimensions shown without tolerances are related to the basis for connection design and are not subject to measurement to determine acceptance or rejection of product.
INSPECTION
Thread inspection applies at the point of manufacture prior to shipment, to inspection at any intermediate point, to inspection subsequent to delivery at destination, and to inspection by inspectors representing the purchaser or the manufacturer. The manufacturer may, at his option, use other instruments or methods to control manufacturing operations; but acceptance and rejection of the product shall be governed solely by the results of inspection made in accordance with the requirements of this specification.
OTHER REQUIREMENTS
The applicable product specification should be consulted for requirements not given herein.
METRIC CONVERSIONS
Metric conversions of U.S. customary units are provided in the metric version of this specification.
Document History