DLA - SMD-5962-94726
MICROCIRCUIT, LINEAR, JFET, PRECISION, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 18 July 1994 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 TL052A JFET, precision, dual, operational amplififer
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style P GDIP1-T8 or CDIP2-T8 8 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Positive supply voltage (+VCC) . . . . . . . . . . . . . . . . +18 V 2/ Negative supply voltage (−VCC) . . . . . . . . . . . . . . . . −18 V 2/ Differential input voltage (VDIN) . . . . . . . . . . . . . . ±30 V 3/ Input voltage range (VIN) (any input) . . . . . . . . . . . . ±15 V 2/ 4/ Input current (IIN) (each input) . . . . . . . . . . . . . . . ±1 mA Output current (IOUT) (each input) . . . . . . . . . . . . . . ±80 mA Total current into +VCC terminal . . . . . . . . . . . . . . . 160 mA Total current into −VCC terminal . . . . . . . . . . . . . . . 160 mA Duration of short-circuit current at or below +25°C . . . . . Unlimited 5/ Continuous total power dissipation (PD): Case P . . . . . . . . . . . . . . . . . . . . . . . . . . . 1050 mW (TA ≤ +25°C) Case 2 . . . . . . . . . . . . . . . . . . . . . . . . . . . 1375 mW (TA ≤ +25°C) Storage temperature range . . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature 1.6 mm (1/16 inch) from case for 60 seconds (case P) . . . . . . . . . . . . . . . . . . . . +300 Case temperature for 60 seconds (case 2) . . . . . . . . . . . +260°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . . . . See MIL-STD-1835
Supply voltage range (±VCC) . . . . . . . . . . . . . . . . ±5 V to ±15 V Common-mode input voltage (VIC): ±VCC = ±5 V . . . . . . . . . . . . . . . . . . . . . . . −1 V to +4 V ±VCC = ±15 V . . . . . . . . . . . . . . . . . . . . . . −11 V to +11 V Operating free air temperature (TA) . . . . . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History