MSS SP 51

Class 150LW Corrosion Resistant Flanges and Cast Flanged Fittings

inactive
Buy Now
Organization: MSS
Publication Date: 1 January 2007
Status: inactive
Page Count: 14
scope:

This Standard Practice establishes a series of cast austenitic stainless steel flanged fittings and austenitic stainless steel flanges of reduced weight with mating dimensions for assembly with ASME B16.5, Class 150 flanges, but identified as Class 150LW (Light Weight) and limited to use at reduced pressure-temperature ratings.

Document History

January 1, 2021
Class 150LW Corrosion Resistant Flanges and Cast Flanged Fittings
This Standard Practice specifies a series of cast austenitic stainless-steel flanged fittings and austenitic stainless-steel flanges of reduced weight with mating dimensions for assembly with ASME...
January 1, 2012
Class 150LW Corrosion Resistant Flanges and Cast Flanged Fittings
This Standard Practice establishes a series of cast austenitic stainless steel flanged fittings and austenitic stainless steel flanges of reduced weight with mating dimensions for assembly with ASME...
MSS SP 51
January 1, 2007
Class 150LW Corrosion Resistant Flanges and Cast Flanged Fittings
This Standard Practice establishes a series of cast austenitic stainless steel flanged fittings and austenitic stainless steel flanges of reduced weight with mating dimensions for assembly with ASME...
January 1, 2003
Class 150LW Corrosion Resistant Flanges and Cast Flanged Fittings
A description is not available for this item.
January 1, 2000
Class 150LW Corrosion Resistant Flanges and Cast Flanged Fittings
A description is not available for this item.
January 1, 1991
Class 150LW Corrosion Resistant Cast Flanges and Flanged Fittings
A description is not available for this item.

References

Advertisement