GMNA - GM6039M
Sealing Compound Coating for Screws
inactive
Buy Now
| Organization: | GMNA |
| Publication Date: | 1 April 1989 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1 SCOPE.
This specification covers the performance characteristics of a thermoplastic or wax compound type coating for sheet metal screws, which functions as a water-seal between the screw and the hole into which it is driven.
Document History
March 1, 2011
Sealing Compound Coating for Screws
This specification covers the performance requirements of a thermoplastic or wax compound type coating for sheet metal screws, which function as a water-seal between the screw and the hole into which...
October 1, 2004
Sealing Compound Coating for Screws
This specification covers the performance requirements of a thermoplastic or wax compound type coating for sheet metal screws, which function as a water-seal between the screw and the hole into which...
GM6039M
April 1, 1989
Sealing Compound Coating for Screws
1 SCOPE. This specification covers the performance characteristics of a thermoplastic or wax compound type coating for sheet metal screws, which functions as a water-seal between the screw and the...