DS/IEC 326-2

Printed boards - Part 2: Test methods with Amendment No. 1 (1986)

inactive, Most Current
Organization: DS
Status: inactive
scope:

The standard contains test methods and procedures for printe d boards, irrespective of their method of manufacture, when they are ready for the mounting of the components, with the object of assessing the properties, dimensions and performan ce of printed boards. This publication replaces the correspo nding clauses of Publications 326, 326A, 326B and 326C. Othe r parts of this publication (including part 1) will be publi shed in due course

Document History

July 8, 1991
Printed boards - Part 2: Test methods
The standard is a catalogue of test methods. It relates to test methods and procedures for printed boards, irrespective of their method of manufacturing, when they are ready for the mounting of...
August 18, 1989
EN= Printed boards - Part 2: Test methods
The standard contains test methods and procedures for printe d boards, irrespective of their method of manufacture, when they are ready for the mounting of the components, with the object of...
January 1, 1981
Printed boards - Part 2: Test Methods - First supplement
Completes the following tests: Test 3c: Change in resistance of plated-through holes, thermal cycling; Test 10c: Peel st rength, flexible printed boards, standard atmospheric condit ions: Test 14a:...
DS/IEC 326-2
Printed boards - Part 2: Test methods with Amendment No. 1 (1986)
The standard contains test methods and procedures for printe d boards, irrespective of their method of manufacture, when they are ready for the mounting of the components, with the object of...

References

Advertisement