DLA - SMD-5962-90616

MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW- POWER SCHOTTKY, TTL, 10-BIT BUS INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 15 May 1990
Status: inactive
Page Count: 10
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54ALS29821 10-bit bus interface flip-flops with 3-State outputs

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline L D-9 (24-lead, 1.280" × .310" × .200") dual-in-line package

Supply voltage VCC - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - −1.2 V dc at −18 mA to +5.5 V dc Voltage applied to a disabled 3-state output - - - - −0.5 V dc to +5 5 V dc Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Continuous power dissipation PD 1/ - - - - - - - - - - 632.5 mW Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510 appendix C

Supply voltage range (VCC) - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Maximum high level input voltage (VIH) - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - - 0.8 V dc Maximum high level output current (IOH) - - - - - - - −18 mA Maximum low level output current (IOL) - - - - - - - - 32 mA Operating temperature range (TC) - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

August 22, 2018
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY, TTL, 10-BIT BUS INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 25, 2012
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY, TTL, 10-BIT BUS INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 25, 2004
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW- POWER SCHOTTKY, TTL, 10-BIT BUS INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-90616
May 15, 1990
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW- POWER SCHOTTKY, TTL, 10-BIT BUS INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". The...

References

Advertisement