DS/EN 301265 V1.2.1

Private Integrated Services Network (PISN) - Inter-exchange signalling protocol - Call interception Additional Network Feature (ANF)

active, Most Current
Organization: DS
Publication Date: 16 January 2006
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document specifies the signalling protocol for use at the Q reference point in support of the Call Interception additional network feature.

Document History

DS/EN 301265 V1.2.1
January 16, 2006
Private Integrated Services Network (PISN) - Inter-exchange signalling protocol - Call interception Additional Network Feature (ANF)
The present document specifies the signalling protocol for use at the Q reference point in support of the Call Interception additional network feature.
July 8, 1999
Private Integrated Services Network (PISN); Inter-exchange signalling protocol; Call interception additional network feature [ISO/IEC 15054 (1997), modified]
This European Standard (Telecommunications series) has been produced by ETSI Technical Committee European Computer Manufacturers Association (ECMA). The present document is one of a series of...
Advertisement