DS/EN 301265 V1.1.1
Private Integrated Services Network (PISN); Inter-exchange signalling protocol; Call interception additional network feature [ISO/IEC 15054 (1997), modified]
| Organization: | DS |
| Publication Date: | 8 July 1999 |
| Status: | inactive |
| ICS Code (Telephone networks): | 33.040.35 |
scope:
This European Standard (Telecommunications series) has been produced by ETSI Technical Committee European Computer Manufacturers Association (ECMA). The present document is one of a series of standards defining services and signalling protocols applicable to Private Integrated Services Networks (PISN). The series uses the Integrated Services Digital Network (ISDN) concepts as developed by ITU-T and conforms to the framework of standards for Open Systems Interconnection (OSI) as defined by ISO/IEC. This particular EN specifies the Q interface Signalling protocol (QSIG) protocol for use at the Q reference point in support of the call interception additional network feature. The QSIG protocol is known as "Private integrated Signalling System no. 1" (PSS1) in International Standards.
Document History