BSI - BS 5126-1

Specification for Mining Type Flameproof Supply and Control Units for Use on Systems up to 1100V Part 1: 160/250A Direct On-Line Motor Starters

inactive
Organization: BSI
Publication Date: 30 August 1974
Status: inactive
Page Count: 22
ICS Code (Motors): 29.160.30
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

Requirements for units (gate-end boxes) in 1100 V three-phase a.c. circuits for contactor starting and for protection of coal-getting, conveying and similar machinery; also other voltages particularly 550 V.

Document History

December 15, 1993
Mining type flameproof supply and control units for use on systems up to 1100 V — Part 1: Specification for direct-on-line motor starters
Specifies service conditions, rated values, design and construction, verification and testing.
BS 5126-1
August 30, 1974
Specification for Mining Type Flameproof Supply and Control Units for Use on Systems up to 1100V Part 1: 160/250A Direct On-Line Motor Starters
Requirements for units (gate-end boxes) in 1100 V three-phase a.c. circuits for contactor starting and for protection of coal-getting, conveying and similar machinery; also other voltages...

References

Advertisement