CENELEC - EN 60352-7
Solderless Connections - Part 7: Spring Clamp Connections - General Requirements, Test Methods and Practical Guidance
inactive
| Organization: | CENELEC |
| Publication Date: | 1 October 2002 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
Document History
February 1, 2021
Solderless connections - Part 7: Spring clamp connections - General requirements, test methods and practical guidance
This part of IEC 60352 is applicable to spring clamp connections made with stripped wire without further preparation:
– solid conductors of 0,32 mm to 3,7 mm nominal diameter (0,08 mm2 to 10 mm2...
EN 60352-7
October 1, 2002
Solderless Connections - Part 7: Spring Clamp Connections - General Requirements, Test Methods and Practical Guidance
A description is not available for this item.