DLA - SMD-5962-98591

MICROCIRCUIT, DIGITAL-LINEAR, 14-BIT, 5 MSPS, ANALOG-TO-DIGITAL CONVERTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 6 January 1999
Status: inactive
Page Count: 19
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and nontraditional performance environment (device class N). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

May 14, 2003
MICROCIRCUIT, DIGITAL-LINEAR, 14-BIT, 5 MSPS, ANALOG-TO-DIGITAL CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
February 22, 1999
MICROCIRCUIT, DIGITAL-LINEAR, 14-BIT, 5 MSPS, ANALOG-TO-DIGITAL CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-98591
January 6, 1999
MICROCIRCUIT, DIGITAL-LINEAR, 14-BIT, 5 MSPS, ANALOG-TO-DIGITAL CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and nontraditional performance environment...

References

Advertisement