DLA - SMD-5962-89527 REV A
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 8-BIT MICROCONTROLLER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 4 December 1992 |
| Status: | inactive |
| Page Count: | 35 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 68HC811E2 8-bit microcontroller, EEPROM 2K bytes, RAM 256 bytes
The case outline(s) shall be as designated in MIL-STD-1835, and as follows:
Outline letter Descriptive designator Terminals Package style X GDIP1-T48 or CDIP2-T48 48 Dual-in-line Y See figure 1 52 Square leaded chip carrier
Supply voltage range - - - - - - - - - - - - - - - - - - - - −0.3 V dc to +7.0 V dc Storage temperature range - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - - - - 1.75 W Lead temperature (soldering, 5 seconds) - - - - - - - - - - +270°C Junction temperature (TJ)- - - - - - - - - - - - - - - - - - +150°C Thermal resistance, junction to case (ΘJC):- - - - - - - - - See MIL-STD-1835
Supply voltage range (VDD) - - - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum High level input voltage (VIH) - - - - - - - - - - - - - - - 0.8 × VDD Low level input voltage range (VIL)- - - - - - - - - - - - - VSS to 0.2 V dc × VDD Maximum high level output voltage (VOH)- - - - - - - - - - - VDD−0.1 V dc Maximum low level output voltage (VOL) - - - - - - - - - - - 0.4 V dc Case operating temperature range (TC)- - - - - - - - - - - - −55°C to +125°C Frequency of operation - - - - - - - - - - - - - - - - - - - DC to 2.1 MHz
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History