BSI - BS 4565

Galvanized Steel Wire for Aluminium Conductors, Steel Reinforced

inactive
Buy Now
Organization: BSI
Publication Date: 28 September 1990
Status: inactive
Page Count: 12
ICS Code (Wires): 29.060.10
scope:

Requirements for wire for use as the core of aluminium conductors to BS 215:Part 2, in standard strength from 1.18 mm to 5.0 mm diameter and high strength in diameters according to tensile strength. Test methods and requirements, tolerances and identification.

Document History

BS 4565
September 28, 1990
Galvanized Steel Wire for Aluminium Conductors, Steel Reinforced
Requirements for wire for use as the core of aluminium conductors to BS 215:Part 2, in standard strength from 1.18 mm to 5.0 mm diameter and high strength in diameters according to tensile strength....
February 27, 1970
Specification for Galvanized Steel Wire for Aluminium Conductors, Steel Reinforced
Requirements for galvanized steel wire for use as core of aluminium conductors to BS 215:Part 2, in standard strength from 1.18 mm to 5.0 mm diameter and high strength in diameters according to...

References

Advertisement