BSI - BS 4565

Specification for Galvanized Steel Wire for Aluminium Conductors, Steel Reinforced

inactive
Organization: BSI
Publication Date: 27 February 1970
Status: inactive
Page Count: 18
ICS Code (Wires): 29.060.10
scope:

Requirements for galvanized steel wire for use as core of aluminium conductors to BS 215:Part 2, in standard strength from 1.18 mm to 5.0 mm diameter and high strength in diameters according to tensile strength. Test methods and requirements, tolerances and identification.

Document History

September 28, 1990
Galvanized Steel Wire for Aluminium Conductors, Steel Reinforced
Requirements for wire for use as the core of aluminium conductors to BS 215:Part 2, in standard strength from 1.18 mm to 5.0 mm diameter and high strength in diameters according to tensile strength....
BS 4565
February 27, 1970
Specification for Galvanized Steel Wire for Aluminium Conductors, Steel Reinforced
Requirements for galvanized steel wire for use as core of aluminium conductors to BS 215:Part 2, in standard strength from 1.18 mm to 5.0 mm diameter and high strength in diameters according to...

References

Advertisement