API SPEC 2H

Specification for Carbon Manganese Steel Plate for Offshore Structures

inactive
Buy Now
Organization: API
Publication Date: 1 July 2006
Status: inactive
Page Count: 24
scope:

This specification covers two grades of intermediate strength steel plates up to 4 in. thick for use in welded construction of offshore structures, in selected critical portions which must resist impact, plastic fatigue loading, and lamellar tearing. These steels are intended for fabrication primarily by cold forming and welding as per API Spec 2B. The welding procedure is of fundamental importance and it is presumed that procedures will be suitable for the steels and their intended service. Conversely, the steels should be amenable to fabrication and welding under shipyard and offshore conditions. API Specifications 2W and 2Y cover companion steels providing similar mechanical properties but with the advantage of potentially lower preheats, and the availability of API RP 2Z prequalification of HAZ toughness. This improvement results from a reduction in the maximum allowed chemical composition and is made possible by changes in the method of heat treatment and/or processing.

The primary use of these steels is in tubular joints, stiffened plate construction, and other intersections where portions of the plates will be subjected to tension in the thickness direction (Z-direction). Supplementary Requirement S4 provides for through-thickness (Z-direction) testing of the plates by the material manufacturer and specified limits for acceptance. Supplementary Requirement S1 provides for ultrasonic examination of the plates by the material manufacturer and specifies limits for acceptance. For applications where through-thickness properties are desirable but the expense of extra testing is not considered necessary, Supplementary Requirement S5 provides a low-sulfur chemistry intended to reduce the size and number of sulfide inclusions in the plate. Supplementary requirement S5 is neither a substitute for S4 Through-Thickness Testing nor a guarantee of a minimum level of through-thickness ductility. Experience indicates, however, that tests of low-sulfur carbon-manganese steels would usually show at least 20% reduction-of-area in a Z-direction tension test. Even without S5, API Spec 2H provides a reduced sulfur level, compared to other common structural steels.

The notch toughness requirements specified in Section 7 or S12 are suitable for application below water or above water in areas of temperate climate [14°F (-10°C) minimum service temperature]. Cold-formed materials have less toughness due to straining than that of the original flat plate, especially in those areas aged by the attachment welding of stubs or braces. The requirements for plates in Section 7 include a moderate adjustment for losses in toughness due to straining and aging; however, differences in composition or fabrication practices may result in significantly greater degradation than that included. Supplementary Requirements S7 and S8 deal with the strain-aging problem, and consideration should be given to invoking S7 and/or S8 when the strain exceeds 5% or when (Nitrogen x % strain) exceeds 0.040. Supplementary Requirement S8 provides for testing at the specific temperatures and strain levels of interest and is recommended for all material purchases which exceed the purchaser's experience base.

For applications with lower service temperatures, lower test temperatures should be considered. Supplementary Requirement S2 provides for impact tests at temperatures other than those specified in Section 6 or S12. S2.1 provides for Drop Weight or Charpy V-notch testing at -76°F (-60°C). S2.2 provides for such testing at temperatures less than -40°F (-40°C) but other than -76°F (-60°C).

Document History

July 1, 2006
Specification for Carbon Manganese Steel Plate for Offshore Structures
This specification covers two grades of intermediate strength steel plates up to 4 in. thick for use in welded construction of offshore structures, in selected critical portions which must resist...
API SPEC 2H
July 1, 2006
Specification for Carbon Manganese Steel Plate for Offshore Structures
This specification covers two grades of intermediate strength steel plates up to 4 in. thick for use in welded construction of offshore structures, in selected critical portions which must resist...
July 1, 2006
Specification for Carbon Manganese Steel Plate for Offshore Structures
This specification covers two grades of intermediate strength steel plates up to 4 in. thick for use in welded construction of offshore structures, in selected critical portions which must resist...
August 1, 1999
Specification for Carbon Manganese Steel Plate for Offshore Platform Tubular Joints
1 Scope 1.1 Coverage. This specification covers two grades of intermediate strength steel plates up to 4 in. thick for use in welded construction of offshore structures, in selected critical portions...
January 1, 1993
Specification for Carbon Manganese Steel Plate for Offshore Platform Tubular Joints
A description is not available for this item.
July 1, 1990
SPECIFICATION FOR CARBON MANGANESE STEEL PLATE FOR OFFSHORE PLATFORM TUBULAR JOINTS SIXTH EDITION
A description is not available for this item.
July 1, 1988
SPECIFICATION FOR CARBON MANGANESE STEEL PLATE FOR OFFSHORE PLATFORM TUBULAR JOINTS FIFTH EDITION
A description is not available for this item.
April 1, 1986
SPECIFICATION FOR CARBON MANGANESE STEEL PLATE FOR OFFSHORE PLATFORM TUBULAR JOINTS FOURTH EDITION
A description is not available for this item.
March 1, 1983
SPECIFICATION FOR CARBON MANGANESE STEEL PLATE FOR OFFSHORE PLATFORM TUBULAR JOINTS THIRD EDITION
A description is not available for this item.
March 1, 1979
SPECIFICATION FOR CARBON MANGANESE STEEL PLATE FOR OFFSHORE PLATFORM TUBULAR JOINTS
Coverage. This specification covers intermediate strength steel plates up to 3 in. thick for use in welded tubular construction of offshore platforms, in selected critical portions which must resist...
January 1, 1974
SPECIFICATION FOR CARBON MANGANESE STEEL PLATE FOR OFFSHORE PLATFORM TUBULAR JOINTS
Coverage. This specification covers intermediate strength steel plates up to 3 in. thick for use in welded tubular construction of offshore platforms, in selected critical portions which must resist...

References

Advertisement