NPFC - MIL-M-38510/702
MICROCIRCUITS, LINEAR, REGULATING, PULSE WIDTH MODULATORS, MONOLITHIC SILICON
| Organization: | NPFC |
| Publication Date: | 29 September 1989 |
| Status: | inactive |
| Page Count: | 28 |
scope:
This specification covers the detail requirements for monolithic silicon, regulating, pulse-width modulator microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.
The device types shall be as follows:
Device type Circuit 01 Current-mode pulse-width modulator controller 02 Current-mode pulse-width modulator controller
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outlines shall be designated as follows:
Outline letter Case outline (see MIL-M-38510, appendix C) E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage - - - - - - - - - - - - - - - +40 V dc Collector supply voltage - - - - - - - - - - +40 V dc Output current, source, or sink - - - - - - 500 mA dc Analog inputs - - - - - - - - - - - - - - - −0.3 V to +VIN Reference output current - - - - - - - - - - −30 mA dc Sync output current - - - - - - - - - - - - −5 mA Error amplifier output current - - - - - - - −5 mA Soft start sink current- - - - - - - - - - - 50 mA Oscillator charging current- - - - - - - - - 5 mA Storage temperature range - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - +300°C Junction temperature (TJ) - - - - - - - - - +150°C
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441-5700, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Supply voltage range - - - - - - - - - - - - - - - +8.0 to +35.0 V dc Collector supply voltage range - - - - - - - - - - +4.5 to +35.0 V dc Continuous output current source or sink - - - - - 0 to +200 mA dc Reference output current - - - - - - - - - - - - - 0 to −10 mA dc Sync output current - - - - - - - - - - - - - - - 0 to −1.3 mA dc Oscillator charging current - - - - - - - - - - - −50 µA to −2 mA dc Current sense amplifier input common mode range- - 0 V to (VIN −3 V) Shutdown terminal input voltage - - - -- - - - - - 0 V to VIN Error amplifier differential input voltage range - ±VREF Case operating temperature range (TC)- - - - - - - −55°C to +125°C
Case Maximum allowable Maximum Maximum Package outline power dissipation θJC θJA 16-lead dual-in-line E 250 mW at TA = +125°C 60°C/W 100°C/W 20-terminal square chip 2 277 mW at TA = +125°C 30°C/W 90°C/W carrier
intended Use:
Microcircuits conforming to this specification are intended for original equipment design application and logistic support of existing equipment.
Document History